EN
  • EN
  • DE

E5AN-HAA2HBM-W-500 AC100-240

Part No E5AN-HAA2HBM-W-500 AC100-240
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROCESS 100-240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Relay (2), Option Cards Available
Control Method On/Off, Proportional (PID)
Communications Option Cards Available
Number Of Characters Per Row 5, 5, 4
Display Type LCD - Tri Color Characters, Backlight
Display Characters - Height 0.622" (15.80mm), 0.374" (9.50mm), 0.268" (6.80mm)
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Square - 92.00mm x 92.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Event Input, Heater Fault Detection, Option Cards Available;5;9;7;10;8;3;4;2;1;1920;4821;3689;3795;1864;2283;966;2039;4242;602201;4614;2066;1669;5710;602206;1885;5425;18;5431;1849;5812;314;3588;5880;236;1110;3208;2046;68;4938;4080;4008;4106;3473;4173;818;0;1911;4655;4656;4169;6824;127026;1054;44981;132313;132315;44959;23616;23542;23541;23544;36135;44982;44983;13990;44960;45674;20502;23612;46148;20503;46149;44961;20504;44962;44963;62111;45675;62651;20505;46150;44964;117843;44966;44965;20507;44967;44968;44969;45676;58769;44970;45677;62650;20509;46151;23613;46152;46153;20331;62100;44971;45014;58770;20510;44972;44989;20511;20512;44973;44974;126747;126752;126749;126754;126756;126751;126748;126757;126759;126743;126740;1237;36710;37296;46154;37297;20334;44956;44957;44958;44984;20336;37644;10168;44975;44976;44977;44978;54880;44979;34873;65121;44980;63751;1033;94614;23543;91217;91218;113801;91219;113802;91220;91222;93353;113800;93354;91216;113808;91221;113807;54;3336;44985;47154;44986;132314;11795;47228;93355;113806;114064;106958;1444;128129;43412;75942;96026;44987;203;1324;82616;82617;69786;65947;44988;81910;21487;119849;131126;131616;131128;131127;1565;95263;16108;20262;6033;7104;120812;43183;99292;102636;99293;6181;3745;82618;16117;104265;62;61;3;792;804;4;0;2;4;7;1;1;353796;389144;390050;433984;799290;390070;390071;699239;390072;390073;390074;723330;824757;824692;499934;824754;824693;760575;824755;634561;632866;390075;635699;824756;410882;824291;759466;459492;632867;823365;510403;410884;410885;410886;410887;410889;410888;734071;830193;410890;685046;632868;789274;499936;459493;410895;410896;410898;410894;459494;410893;510404;499937;499935;410892;410891;824690;410883;632869;410900;763192;717944;410901;410902;704314;433983;410905;410906;499938;410904;410903;410907;791607;632858;632859;510402;829797;162184;499929;499928;499924;830192;734334;759467;723331;634559;824289;139814;499925;139816;459485;139818;499926;665998;139820;699237;433988;139822;139823;139824;139829;139834;459486;699238;721669;139835;139836;139837;139844;139839;139840;139841;139852;433987;139854;139855;674959;674958;119339;119340;674960;789273;632857;459484;473480;791608;828474;67920;459490;459491;304571;304572;632863;433985;433986;459489;459488;236114;236118;236119;499927;830191;212425;212634;632861;459487;181539;181554;139342;791604;63714;3051;3194;799046;480589;3196;510401;823363;38883;38892;38893;839284;38906;38907;632854;38926;38927;38928;38929;38932;38933;38935;38938;38939;38943;38945;38967;38968;632855;39001;39022;791227;791226;14160;15880;25394;39814;39832;39869;39889;39893;793623;799289;121453;121484;837587;203287;203342;203350;837586;2677;837257;837252;837242;837263;837223;838657;837270;837255;837240;837258;837274;836926;837276;837249;837233;837254;837279;837251;837228;837239;837229;837243;837238;837265;837273;837232;836923;836927;837262;281591;837266;837253;837237;836855;837277;837272;837260;837219;837278;836925;838656;837250;837275;837241;837226;837271;837220;837268;837264;837245;837269;837281;837248;837225;837221;837235;837256;837230;837280;837234;837259;836924;837247;837224;837261;837267;837231;837227;837246;837244;837236;837757;837747;837760;837761;837746;837763;837744;837771;837768;837759;837749;837767;837751;837745;837770;837766;837772;837752;837758;837769;837748;837764;837754;103869;837765;837743;83
Ultra Librarian 3D Model Ultra Librarian E5AN-HAA2HBM-W-500 AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC 24V PANEL MT / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Need more? Email Us
Red Lion Controls
CONTROL TEMP ANALOG OUT 115/230V / Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 115/230VAC Panel Mount
Need more? Email Us
Red Lion Controls
CONTROL TEMP/PROC 24V PANEL MNT
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V / Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
DETECT HEATER ELEMENT 100V CHAS
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 220/240V
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess