EN
  • EN
  • DE

EE-SM3B

Part No EE-SM3B
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT DARL PCB MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Photodarlington
Current - DC Forward (If) (Max) 15 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 24 V
Response Time 180µs, 60µs
Temperature Range - Operating -20°C ~ 60°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588270-EE-SM3B
Ultra Librarian 3D Model Ultra Librarian EE-SM3B CAD Model

Description

The 588270-EE-SM3B is an optical sensor from Omron.

  • Type: slot-type photointerrupter with a transistor output
  • Applications: precise sensing and detection
  • Sensing Distance: 0.118 inches (3mm)
  • Voltage Supply: up to 24V
  • Maximum Collector Current: 20mA
  • Output Configuration: photodarlington
  • Response Time: 180μs or 60μs
  • Mounting: through-hole
  • Package: bulk
  • Operating Temperature: -20°C to 60°C
  • Status: obsolete

You May Also Be Interested in

ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess