EN
  • EN
  • DE

EE-SPX306-W2A

Part No EE-SPX306-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Optical Sensor Through-Beam 0.142" (3.6mm) Module, Wire Leads, Slot Type
Manufacturer Omron
Package Tray
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount, Wire Lead
Package Module, Wire Leads, Slot Type
Family Name EE-SPX306
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE-SPX306-W2A-ND, Z11203, EESPX306W2A
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870163-EE-SPX306-W2A
Ultra Librarian 3D Model Ultra Librarian EE-SPX306-W2A CAD Model

Description

The Omron EE-SPX306-W2A optical sensor is a through-beam module with wire leads and a slot-type mounting configuration.

  • Operating Temperature Range: -10°C to 55°C
  • Packaging: tray packaging
  • Family: EE-SPX306 family
  • Popularity: medium popularity rating
  • Estimated Production Lead Time: 12 weeks
  • ECCN: EAR99
  • HTSUS Code: 8541.40.8000
  • Other Part Numbers: EE-SPX306-W2A-ND, Z11203, EESPX306W2A

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE
Lowest to $4.8972
Omron
PHOTOINTERUPTER TRANSMISSIVE
Lowest to $5.1869
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess