EN
  • EN
  • DE

EE-SX1042

Part No EE-SX1042
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588274-EE-SX1042
Ultra Librarian 3D Model Ultra Librarian EE-SX1042 CAD Model

Description

The 588274-EE-SX1042 is an optical sensor from Omron.

  • Product Name: 588274-EE-SX1042
  • Manufacturer: Omron
  • Category: Optical Sensors - Photointerrupters - Slot Type - Transistor Output
  • Amplification: Unamplified
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Standard Package Quantity: 200 pieces
  • Response Time: 4μs
  • Voltage Collector-Emitter Breakdown: Up to 30V
  • Maximum Collector Current: 20mA
  • Maximum Forward Current: 50mA
  • Output Configuration: Phototransistor
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.197" (5mm)
  • Operating Temperature Range: -25°C to 85°C
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $10.9676
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.375" (9.53mm) Phototransistor Module, Pre-Wired
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5709 $54.9815
80+ $1.2890 $103.1200
125+ $1.2487 $156.0875
170+ $1.2084 $205.4280
215+ $1.1681 $251.1415
290+ $1.0473 $303.7170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,069 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess