EN
  • EN
  • DE

EE-SX1055

Part No EE-SX1055
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.110" (2.8mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588275-EE-SX1055
Ultra Librarian 3D Model Ultra Librarian EE-SX1055 CAD Model

Description

The 588275-EE-SX1055 is an unamplified slot-type optical sensor with a phototransistor output configuration.

  • Sensing Method: Through-Beam
  • Sensing Distance: 0.110" (2.8mm)
  • Response Time: 4µs
  • Voltage - Collector Emitter Breakdown: 30V
  • Maximum Collector Current: 20mA
  • Operating Temperature Range: -25°C to 85°C
  • Mounting Type: Through-Hole
  • Package: PCB Mount
  • Manufacturer: Omron
  • Status: Active

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.1155
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $4.9478
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $65.2829
Vishay
SENSOR OPT SLOT PHOTOTRANS 6SMD
Lowest to $1.0381

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0157 $50.7850
120+ $0.8334 $100.0080
190+ $0.8073 $153.3870
260+ $0.7813 $203.1380
335+ $0.7553 $253.0255
445+ $0.6771 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess