EN
  • EN
  • DE

G2RL-1-E-CN DC12

Part No G2RL-1-E-CN DC12
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Plugin Power Relays ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202864-G2RL-1-E-CN DC12
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-CN DC12 CAD Model

Description

The G2RL-1-E-CN DC12 is a single-pole relay manufactured by Omron. It's designed for a variety of switching applications, providing reliable performance. This relay is a compact design, making it suitable for PCB mounting.

Applications

  • Industrial control equipment
  • Power supplies
  • Testing and measurement equipment
  • Building automation
  • Home appliances

Features

  • Low profile
  • High dielectric strength
  • High switching capacity
  • PCB terminals
  • Sealed construction
  • RoHS compliant

Benefits

  • Reliable switching
  • Space-saving design for high-density mounting
  • Environmentally friendly
  • Extended operational life
  • Provides isolation between control and load circuits

Additional Details

The G2RL-1-E-CN DC12 is a single pole, normally open (SPNO) relay with a coil voltage of 12VDC. The 'E' likely indicates that it is a low coil power consumption version. The contacts can handle moderate current. It's suitable for controlling different types of loads. This relay has high dielectric strength, offering insulation between coil and contacts. The PCB terminals facilitate direct soldering onto printed circuit boards. Its sealed construction protects the relay from dust and humidity.

Key Specifications:

  • Contact Arrangement: SPST-NO (1 Form A)
  • Coil Voltage: 12VDC
  • Contact Rating: 12A @ 250VAC
  • Coil Power: Varies depending on version
  • Insulation Resistance: 100 MΩ min. (at 500 VDC)
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Nichicon
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0035 $50.1750
125+ $0.8234 $102.9250
190+ $0.7976 $151.5440
260+ $0.7719 $200.6940
340+ $0.7462 $253.7080
450+ $0.6690 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess