EN
  • EN
  • DE

G2RL-1A4-E 24VDC

Part No G2RL-1A4-E 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G2RL-1A4-E 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.44 kΩ
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1028891-G2RL-1A4-E 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-1A4-E 24VDC CAD Model

Description

The G2RL-1A4-E 24VDC is a compact and highly reliable single-pole power relay manufactured by Omron. This relay is designed for a wide range of applications where a dependable switching solution is needed, offering a combination of performance, long life, and ease of use. It is commonly used in industrial control panels, automation systems, and various electronic devices.

Applications:

  • Industrial Control Panels
  • Automation Systems
  • Power Supplies
  • HVAC Equipment
  • Security Systems

Features:

  • High Contact Capacity: Allows for switching of significant loads.
  • Long Life Expectancy: Provides reliable operation over an extended period.
  • Compact Size: Enables high-density mounting.
  • Low Power Consumption: Minimizes energy usage.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance.
  • Reduced Maintenance: Long life expectancy minimizes the need for replacements.
  • Space Saving: Compact size allows for efficient use of board space.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Environmentally Friendly: Complies with RoHS standards.

The G2RL-1A4-E 24VDC relay is designed for durability and long-term performance. Its high contact capacity enables it to switch significant loads, while its long life expectancy minimizes the need for frequent replacements, reducing maintenance costs and downtime. The relay's compact size makes it ideal for applications where space is limited, allowing for high-density mounting on PCBs. Its low power consumption helps to minimize energy usage and reduce operating costs. With its 24VDC coil voltage, it is compatible with many common control circuits. This relay is also RoHS compliant, ensuring that it meets environmental regulations.

Specifications:

Coil Voltage: 24VDC

Contact Form: SPST-NO (Single Pole Single Throw - Normally Open)

Contact Rating: 12A at 250VAC, 12A at 30VDC

Mounting: PCB

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1350 $51.0750
110+ $0.9313 $102.4430
170+ $0.9022 $153.3740
230+ $0.8731 $200.8130
300+ $0.8440 $253.2000
400+ $0.7567 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess