EN
  • EN
  • DE

G2RL-24 DC5

Part No G2RL-24 DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GENERAL PURPOSE DPDT 8A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 16 Weeks
Features General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Manufacturer Omron
Series G2RL
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Family Name G2R
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G2RL245DC, Z146, G2RL24DC5, G2RL-24-DC5, G2RL1031M, Q7913267, G2RL24DC5BYOMB, G2RL-24 DC5 BY OMB
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919435-G2RL-24 DC5
Ultra Librarian 3D Model Ultra Librarian G2RL-24 DC5 CAD Model

Description

The G2RL-24 DC5 is a single-pole, double-throw (SPDT) power relay manufactured by Omron. It's designed for switching moderate to high current loads in a variety of applications. The DC5 designation indicates that the relay coil operates on a 5VDC supply.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • HVAC Systems
  • Security Systems
  • Automotive Applications

Features:

  • SPDT Contact Arrangement
  • 5VDC Coil Voltage
  • High Switching Capacity
  • High Dielectric Strength
  • RoHS Compliant

Benefits:

  • Versatile Switching Capability
  • Easy Integration with 5V Logic Circuits
  • Reliable Performance
  • Safe Operation
  • Environmentally Friendly

Specifications:

The G2RL-24 DC5 features a contact rating of up to 10A at 250VAC or 30VDC (resistive load). Its coil voltage is 5VDC, and the coil resistance is specified to ensure proper operation at the rated voltage. The relay provides a high dielectric strength between the coil and contacts, ensuring safe isolation. It is designed to meet industry standards for safety and performance and is RoHS compliant, meaning it doesn't contain hazardous substances. The SPDT contact arrangement provides flexibility in switching circuits, allowing the relay to be used in a variety of configurations. The relay is commonly used for general purpose switching.

You May Also Be Interested in

Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8149 $54.4470
70+ $1.4892 $104.2440
105+ $1.4426 $151.4730
145+ $1.3961 $202.4345
190+ $1.3496 $256.4240
250+ $1.2100 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess