EN
  • EN
  • DE

G6K-2F-DC5

Part No G6K-2F-DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843333-G6K-2F-DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-DC5 CAD Model

Description

The G6K-2F-DC5 is a compact signal relay manufactured by Omron. It is designed for high-density mounting and low power consumption, making it suitable for a variety of telecommunications, measurement, and control applications. This relay features a 2 Form C (DPDT) contact arrangement and operates with a 5VDC coil voltage.

Applications:

  • Telecommunications Equipment: Used in line switching, signal routing, and modem applications.
  • Measurement Equipment: Employed in testers, data acquisition systems, and other precision instruments.
  • Control Equipment: Integrated into programmable logic controllers (PLCs), industrial control systems, and automation devices.
  • Security Systems: Used in alarm systems, access control, and surveillance equipment.
  • Medical Equipment: Utilized in patient monitoring systems, diagnostic devices, and laboratory instruments.

Features:

  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Low Power Consumption: Reduces overall system power requirements and extends battery life in portable applications.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • 2 Form C (DPDT) Contact Arrangement: Provides versatile switching options for various circuit configurations.
  • High Dielectric Strength: Ensures electrical isolation between coil and contacts for safe operation.
  • Long Life Expectancy: Offers high reliability and extended operational life.

Benefits:

  • Space Savings: Compact design enables efficient use of board space.
  • Energy Efficiency: Low power consumption minimizes energy waste.
  • Versatile Switching: 2 Form C contact arrangement supports a wide range of applications.
  • Reliable Performance: High sensitivity and long life expectancy ensure dependable operation.
  • Enhanced Safety: High dielectric strength provides electrical isolation and protects against voltage surges.

Additional Details:

The G6K-2F-DC5 relay has a coil resistance of approximately 200 ohms and a typical operate time of 3 ms. Its contact rating is typically 0.3A at 125VAC or 1A at 30VDC. The relay is available in through-hole mounting configurations. The materials used in the relay are selected for their high reliability and environmental compatibility.

The G6K series is known for its excellent performance in low-signal switching applications. Its small size and low power consumption make it an ideal choice for modern electronic devices where space and energy efficiency are critical.

You May Also Be Interested in

Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 24VDC
Lowest to $1.3100
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $5.4076
TE Connectivity
Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V / Signal Relay 12VDC 1A DPDT( (15mm 9.4mm 8.4mm)) SMD
Lowest to $4.1672

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8140 $53.3960
32+ $3.1295 $100.1440
50+ $3.0317 $151.5850
69+ $2.9339 $202.4391
89+ $2.8361 $252.4129
118+ $2.5427 $300.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess