EN
  • EN
  • DE

G6S-2F-Y 4.5VDC

Part No G6S-2F-Y 4.5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 145 Ω
Contact Resistance 75 mΩ
RoHS Non-Compliant
Win Source Part Number 1060361-G6S-2F-Y 4.5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6S-2F-Y 4.5VDC CAD Model

Description

The Omron G6S-2F-Y 4.5VDC is a compact, surface-mountable signal relay designed for high-density mounting and low power consumption. This relay features a DPDT (Double Pole Double Throw) contact configuration, offering versatile switching capabilities for various applications. Its small size, high sensitivity, and high isolation make it ideal for use in telecommunications equipment, measurement instruments, and other low-power signal switching applications where space is limited and performance is critical.

Applications:

  • Telecommunications Equipment
  • Measurement and Instrumentation
  • Data Acquisition Systems
  • Security Systems
  • Medical Equipment
  • Consumer Electronics

Features:

  • DPDT contact configuration
  • Compact size for high-density mounting
  • Low power consumption
  • High isolation voltage
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • Provides versatile switching for various signal circuits
  • Enables high-density mounting in compact devices
  • Reduces power consumption, ideal for battery-powered applications
  • Ensures reliable insulation between circuits
  • Facilitates automated assembly processes
  • Complies with environmental regulations

Additional Details:

The G6S-2F-Y 4.5VDC relay operates with a coil voltage of 4.5VDC. It is designed for surface mounting on PCBs, allowing for efficient automated assembly. The DPDT contact configuration allows the relay to switch two separate circuits simultaneously, providing design flexibility. The low power consumption is beneficial in battery-powered or energy-sensitive applications. The high isolation voltage provides robust protection against electrical noise and interference. The “-Y” suffix often indicates a specific terminal configuration or material used in the relay’s construction. This relay is commonly used in applications where a small, reliable, and energy-efficient switching solution is required, with a focus on high isolation characteristics. The relay is designed for consistent performance and long life, making it a reliable component in critical applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess