EN
  • EN
  • DE

UMQ1351A

Part No UMQ1351A
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Universal Mat UMQ-1454-A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102303-UMQ1351A
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMQ1351A CAD Model

Description

The UMQ1351A is a compact, high-performance micro switch manufactured by Omron. These switches are designed for detecting movement or position in a variety of applications. Their small size and high reliability make them suitable for use in confined spaces where precision and durability are critical. Omron micro switches like the UMQ1351A are known for their long operational life and consistent performance.

Applications:

  • Office automation equipment: Used in printers, scanners, and copiers for detecting paper presence, door positions, and other mechanical movements.
  • Vending machines: Employed to detect coin or product dispensing.
  • Gaming machines: Used in slot machines and other gaming devices to sense lever positions and button presses.
  • Security systems: Can be found in alarm systems to detect door and window openings.
  • Industrial equipment: Utilized in machinery for limit switch functions, safety interlocks, and position sensing.

Features:

  • Compact size: Enables use in space-constrained applications.
  • High reliability: Ensures consistent performance over a long operational life.
  • Precise switching: Provides accurate detection of movement or position.
  • Durable construction: Withstands demanding environmental conditions.
  • Various terminal options: Offers flexibility for different wiring configurations.

Benefits:

  • Improved system performance: Precise and reliable switching contributes to enhanced overall system operation.
  • Reduced downtime: High reliability minimizes the risk of switch failure, reducing maintenance and downtime.
  • Enhanced safety: Ensures proper functioning of safety interlocks and limit switches, improving workplace safety.
  • Simplified integration: Compact size and flexible terminal options simplify installation in existing systems.
  • Cost-effective solution: Long operational life and minimal maintenance reduce the total cost of ownership.

Additional Details:

The UMQ1351A typically features a snap-action mechanism for quick and clean switching. The housing material is usually a high-performance plastic, providing excellent resistance to chemicals and temperature variations. Electrical specifications may vary depending on the specific model, but generally, these switches are rated for low voltage and current applications. Always consult the manufacturer's datasheet for precise electrical ratings, mechanical dimensions, and environmental specifications before implementing the switch in your application.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess