EN
  • EN
  • DE

XF2H-3015-1-R100

Part No XF2H-3015-1-R100
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description FFC & FPC Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105823-XF2H-3015-1-R100
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2H-3015-1-R100 CAD Model

Description

The XF2H-3015-1-R100 is a compact and robust connector designed for board-to-board connections. Manufactured by Omron, this connector is engineered for reliability and high-density packaging in various electronic applications. It is part of the XF2H series, known for its space-saving design and secure mating capabilities.

Applications:

  • Industrial control equipment: Used for connecting various modules and boards within control systems.
  • Medical devices: Employed in diagnostic and monitoring equipment requiring reliable connections.
  • Test and measurement instruments: Ensures stable signal transmission in precision instruments.
  • Automotive electronics: Found in vehicle control units and sensor interfaces.
  • Communication equipment: Utilized in routers, switches, and other networking hardware.

Features:

  • High-density design: Allows for compact board layouts.
  • Secure mating: Ensures reliable connections even in high-vibration environments.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS compliant: Meets environmental standards for hazardous substance control.
  • Durable construction: Provides long-lasting performance and resistance to wear and tear.

Benefits:

  • Improved system reliability: Minimizes signal loss and ensures stable connections, leading to more dependable electronic systems.
  • Reduced board space: Enables smaller and more compact product designs.
  • Cost-effective assembly: SMT compatibility streamlines the manufacturing process and reduces assembly time.
  • Enhanced environmental responsibility: RoHS compliance ensures adherence to environmental regulations.
  • Extended product lifespan: Durable construction ensures long-term performance and minimizes the need for replacements.

Additional Details:

The XF2H-3015-1-R100 features a specific pin count suitable for various signal and power transmission requirements. Its compact design makes it ideal for applications where space is at a premium. The connector's robust construction ensures that it can withstand harsh environmental conditions, making it suitable for industrial and automotive applications. It uses a high-quality contact material and housing which translates to long term stable performance.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess