EN
  • EN
  • DE
  • IT

OB3362FHP

Part No OB3362FHP
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833066-OB3362FHP
Ultra Librarian 3D Model Ultra Librarian OB3362FHP CAD Model

Description

The OB3362FHP is a highly integrated power switch intended for offline LED lighting applications. This device incorporates a power MOSFET and a control circuit within a single package, optimizing cost and simplifying the design of LED drivers. It utilizes primary-side regulation (PSR) control to achieve accurate output current regulation without the need for an optocoupler.

Applications:

  • LED bulb lighting
  • LED tube lighting
  • LED panel lighting
  • Other LED lighting applications requiring efficient and compact power solutions

Features:

  • Primary-Side Regulation (PSR) control, eliminating optocoupler
  • High Power Factor Correction (PFC)
  • Accurate constant current (CC) control
  • Integrated high-voltage power MOSFET
  • Open-loop protection
  • Short-circuit protection
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)
  • Cycle-by-cycle current limiting
  • Low start-up current

Benefits:

  • Reduced bill of materials (BOM) cost due to optocoupler-free design
  • Simplified PCB layout and reduced component count
  • Improved system reliability and longer lifespan
  • High efficiency operation reduces power consumption and heat dissipation
  • Robust protection features enhance system safety
  • Compact size enables smaller and more aesthetically pleasing designs

Additional Details:

The OB3362FHP is designed for high performance and reliability in LED lighting applications. The primary-side regulation simplifies the design by eliminating the need for feedback components from the secondary side, thus reducing cost and improving reliability. The integrated high-voltage power MOSFET contributes to a smaller solution size and higher efficiency. The device includes comprehensive protection features such as open-loop protection, short-circuit protection, and over-temperature protection. These features ensure the safe operation of the LED driver under various fault conditions. The OB3362FHP is suitable for a wide range of LED lighting applications, including LED bulbs, tubes, and panel lights. The accurate constant current control ensures consistent brightness across all LEDs connected to the driver. The low start-up current feature minimizes inrush current during start-up, preventing damage to the power MOSFET and other components.

Furthermore, its high power factor correction feature helps to minimize harmonic distortion, improving overall power quality and compliance with regulatory requirements. This is a crucial feature in modern lighting systems where energy efficiency and compliance are paramount.

You May Also Be Interested in

Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
ACL Staticide Inc
KIT SCRATCH REPAIR FOR DVD
Lowest to $69.1624
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess