EN
  • EN
  • DE

1N5373BRLG(68V)

Part No 1N5373BRLG(68V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150098-1N5373BRLG(68V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5373BRLG(68V) CAD Model

Description

Product Overview: 1N5373BRLG(68V) Zener Diode

The 1N5373BRLG from ON Semiconductor is a robust and reliable Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 68 volts. This high-quality semiconductor device is a must-have component for a wide range of electronic circuits, providing a stable reference voltage and protecting sensitive components from overvoltage conditions.

Key Features

  • Zener Voltage (VZ): 68V
  • Power Dissipation: Capable of dissipating up to 5 watts of power, making it suitable for high-power applications.
  • Package: Axial-lead, transfer-molded plastic ensures a compact design and robust mechanical protection.
  • High Surge Capability: Able to withstand surge currents, providing additional protection against transient voltage spikes.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Temperature Range: Operates effectively over a wide temperature range, making it suitable for various environmental conditions.

Applications

The 1N5373BRLG Zener diode is a versatile component that is widely used in numerous electronic applications, including:

  • Voltage regulation circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Other applications where a stable reference voltage is required

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5373BRLG is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.

Conclusion

Whether you are designing a power supply, managing power distribution, or simply looking for a reliable voltage reference, the 1N5373BRLG Zener diode from ON Semiconductor is an excellent choice. Its combination of high power dissipation, stable voltage regulation, and robust construction makes it a valuable component for engineers and designers alike.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5803 $59.3469
55+ $2.1171 $116.4405
85+ $2.0513 $174.3605
117+ $1.9843 $232.1631
151+ $1.9185 $289.6935
202+ $1.7198 $347.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess