EN
  • EN
  • DE

2AQC100M

Part No 2AQC100M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 152895-2AQC100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2AQC100M CAD Model

Description

The 2AQC100M is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed for applications that require a high level of precision in voltage regulation, providing reliable performance for a wide range of electronic devices.

Key Features

  • High Efficiency: The 2AQC100M boasts excellent power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: Engineered to fit into small form factors, this IC is ideal for space-constrained applications.
  • Robust Power Management: It offers robust power management capabilities, ensuring stable operation under various load conditions.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating different power supply specifications.
  • Thermal Protection: The 2AQC100M includes thermal protection features to safeguard against overheating, enhancing system reliability.

Applications

The versatility of the 2AQC100M makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

Parameter Value
Output Voltage Adjustable
Maximum Output Current 100 mA
Operating Temperature Range -40°C to +85°C
Package / Case QFN-16

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2AQC100M is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

Support and Resources

Customers can access comprehensive technical support and resources for the 2AQC100M, including datasheets, application notes, and design tools, through the ON Semiconductor website.

You May Also Be Interested in

Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Lowest to $4.2781
ELAN Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess