EN
  • EN
  • DE

2N3442G

Part No 2N3442G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 10A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 2A, 10A
Current - Collector Cutoff (Maximum) 200mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 3A, 4V
Power - Max 117W
Frequency - Transition 80kHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762206-2N3442G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N3442
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N3442G CAD Model

Description

ON Semiconductor 2N3442G Bipolar Transistor

The 2N3442G is a robust bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high power capabilities and reliability. It's designed to handle medium power audio, switching, and amplifier applications. The 2N3442G is a versatile component that offers a blend of performance and efficiency, making it a preferred choice for a variety of electronic circuits.

Key Features

  • Voltage and Current Ratings: The transistor is capable of withstanding a collector-emitter voltage of up to 140V, and a collector current of up to 10A, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 117W, the 2N3442G can handle significant levels of power, ensuring stable operation in demanding situations.
  • High Gain Bandwidth Product: The device offers a transition frequency of 4MHz, which is indicative of its ability to amplify signals with considerable speed and efficiency.
  • TO-3 Package: The transistor comes in a metal TO-3 package that provides excellent heat dissipation and ruggedness, thus enhancing its longevity and reliability.

Applications

The ON Semiconductor 2N3442G is particularly well-suited for linear amplification and switching applications. Its robustness and power handling capabilities make it an excellent choice for:

  • Audio power amplifiers
  • Regulators
  • Motor controls
  • Power inverters
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N3442G is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by the industry. This commitment to quality ensures that the 2N3442G provides reliable performance in a wide range of environmental conditions, making it a trusted component for commercial and industrial applications.

Conclusion

In conclusion, the 2N3442G from ON Semiconductor is a high-power, high-performance transistor that offers durability and reliability for a multitude of applications. With its impressive electrical specifications and robust packaging, it represents a valuable component for designers seeking to create efficient and long-lasting electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess