EN
  • EN
  • DE

2N4401TAR

Part No 2N4401TAR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 600MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 43 Weeks
Features Bipolar (BJT) Transistor NPN 40 V 600 mA 250MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Case / Package TO-92-3
Family Name 2N4401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N4401D75ZCT, 2N4401D75ZTR-ND, 2N4401D75ZCT-NDR, 2N4401D75ZTB, 2N4401D75ZTR, 2N4401D75ZTB-NDR, 2N4401_D75Z
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906262-2N4401TAR
Ultra Librarian 3D Model Ultra Librarian 2N4401TAR CAD Model

Description

ON Semiconductor 2N4401TAR General Purpose Transistor

The 2N4401TAR from ON Semiconductor is a versatile and reliable bipolar junction transistor (BJT) that is designed for use in a wide array of general-purpose amplification and switching applications. This NPN transistor is a testament to ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of the electronics industry.

With its compact TO-92 package, the 2N4401TAR is optimized for low-power applications and is easy to integrate into various circuit designs. The device offers a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 6V, making it suitable for a broad range of operating conditions. The transistor is capable of handling collector currents up to 600 mA, which allows it to drive moderate loads effectively.

One of the key features of the 2N4401TAR is its high current gain (hFE) bandwidth product, which ensures good amplification characteristics over a wide frequency range. This makes it an excellent choice for audio amplifiers, signal processing, and other applications where a high-quality signal amplification is required. Additionally, the device has a low saturation voltage, which helps to reduce power loss and improve efficiency when the transistor is in the "on" state.

The 2N4401TAR is also characterized by its robustness, with ON Semiconductor's built-in quality and reliability. It can operate within a temperature range of -55°C to +150°C, making it suitable for use in harsh environments. Furthermore, its TO-92 package is widely recognized and easily handled, making it a popular choice for prototyping, educational projects, and mass production.

In summary, the ON Semiconductor 2N4401TAR NPN transistor is a high-performance component that offers reliability, efficiency, and versatility. Whether you are designing a simple switch or a complex amplifier circuit, the 2N4401TAR is an excellent choice that is sure to meet your needs.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1005 $57.7875
1,230+ $0.0940 $115.6200
1,910+ $0.0908 $173.4280
2,740+ $0.0843 $230.9820
3,565+ $0.0811 $289.1215
4,455+ $0.0778 $346.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess