EN
  • EN
  • DE

2N4403G

Part No 2N4403G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 075326-2N4403G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4403G CAD Model

Description

ON Semiconductor 2N4403G PNP Transistor

The 2N4403G is a versatile PNP bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliable performance in a wide range of electronic applications. This small-signal transistor is designed for use in linear and switching applications, making it an ideal choice for designers and hobbyists alike.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 40 to 300
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2N4403G is engineered to deliver high saturation current and low saturation voltage, ensuring efficient operation in circuit designs. Its TO-92 package is widely used and easy to work with, suitable for through-hole PCB mounting, which simplifies the assembly process.

Applications

The 2N4403G is commonly found in a variety of applications, including but not limited to:

  • Amplification circuits
  • Switching circuits
  • Signal processing
  • Audio amplifiers
  • Driver stages in Hi-Fi amplifiers and television circuits

With its robust construction, the 2N4403G provides reliable operation even under challenging conditions. Its high current gain allows for effective amplification of weak signals, making it an excellent choice for audio and signal processing applications. Additionally, its fast switching capabilities enable it to be used in digital logic circuits, where quick transitions are vital.

ON Semiconductor's commitment to quality ensures that the 2N4403G meets stringent standards, offering consistent performance for both commercial and industrial users. Whether you're designing a new circuit or replacing a component in an existing system, the 2N4403G is a dependable choice that combines efficiency, durability, and versatility.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,310 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess