EN
  • EN
  • DE

2N4918G

Part No 2N4918G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 30 @ 500mA, 1V
Maximum Power Dissipation 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 133737-2N4918G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4918G CAD Model

Description

The 2N4918G is a high-performance bipolar transistor from ON Semiconductor, renowned for its reliable and efficient semiconductor devices. This particular component is a PNP transistor, which is a type of bipolar junction transistor (BJT) that is widely used in electronic circuits for amplification, switching, and signal modulation purposes.

Key Features:

  • Device Type: PNP Bipolar Transistor
  • Package: TO-220, a popular through-hole package known for its robustness and ease of handling.
  • Voltage Ratings: It is designed to handle high voltage operations, with a collector-emitter voltage (VCEO) of 80V, which makes it suitable for a wide range of applications.
  • Current Capacity: The 2N4918G can manage a collector current (IC) of up to 4A, allowing for significant power handling capability.
  • Power Dissipation: With a power dissipation of 40W, this transistor can be used in power-demanding situations without compromising performance.
  • Gain Bandwidth Product (fT): It has a transition frequency of 3MHz, which is indicative of its ability to handle certain high-frequency applications.
  • DC Current Gain (hFE): The device boasts a high DC current gain, which is a measure of the amplification factor, making it an excellent choice for amplification purposes.

Applications:

The 2N4918G is versatile and can be used in various applications such as:

  • Power amplifiers
  • Linear switching
  • Regulation circuits
  • Signal processing
  • Audio amplifiers
  • Other electronic circuits where a robust PNP transistor is required

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2N4918G is manufactured with the company's stringent quality control processes, ensuring reliability and performance consistency. This component is designed to meet or exceed the requirements of the most demanding electronic applications, providing engineers and designers with a dependable solution for their circuit designs.

Environmental Compliance:

The 2N4918G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials in electronic and electrical equipment. This commitment to environmental sustainability reflects ON Semiconductor's dedication to responsible manufacturing practices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess