EN
  • EN
  • DE

2N5194G

Part No 2N5194G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 4A TO126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.4V @ 1A, 4A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1.5A, 2V
Power - Max 40 W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number 2N5194
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 854973-2N5194G
Ultra Librarian 3D Model Ultra Librarian 2N5194G CAD Model

Description

Product Overview: 2N5194G - ON Semiconductor

The 2N5194G is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier and switching applications. This device is a part of ON Semiconductor's well-regarded line of semiconductor products, known for their reliability and performance.

Key Features

  • Transistor Polarity: NPN - This allows the 2N5194G to efficiently switch and amplify high-speed signals.
  • Collector-Emitter Voltage (VCEO): 60V - This rating indicates the maximum voltage the transistor can handle between its collector and emitter without breakdown.
  • Collector Current (IC): 4A - The 2N5194G can control a significant amount of current, making it suitable for a variety of power applications.
  • Power Dissipation (Pd): 50W - High power dissipation capacity enables the transistor to handle higher amounts of power without overheating.
  • DC Current Gain (hFE): 30 to 240 at 2A - This range ensures that the transistor can provide a stable amplification factor under different conditions.
  • Operating Temperature Range: -65°C to +150°C - A wide operating temperature range allows the 2N5194G to function in extreme environmental conditions.
  • Package / Case: TO-220 - The industry-standard TO-220 package is known for its ease of mounting and good thermal performance.

Applications

The 2N5194G is suitable for a diverse array of applications, including:

  • Audio amplifiers and hi-fi systems
  • Signal processing
  • Power regulation modules
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N5194G is manufactured to stringent quality standards, ensuring that it meets the requirements of both commercial and industrial applications. The device is RoHS compliant, which means it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances.

For detailed specifications, application notes, and additional resources, customers should refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess