EN
  • EN
  • DE

2N5322

Part No 2N5322
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 75V 1.2A 1000mW 3-Pin TO-39 / SMALL SIGNAL PNP TRANSISTORS | PNP 10W TRANS./2N5320 COMPLIMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 75V
Vce Saturation (Maximum) at Ib, Ic 700mV at 50mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 500mA, 4V
Maximum Power 10W
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N5322
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123952-2N5322
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Family Name 2N5322
Introduction Date June 11, 1997
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N5322 CAD Model

Description

The 2N5322 from ON Semiconductor is a high-quality bipolar junction transistor (BJT) that offers reliable performance for a wide range of electronic applications. This NPN transistor is designed to handle moderate power levels while providing excellent amplification and switching characteristics, making it a versatile component for both analog and digital circuits.

Key Features

  • Voltage & Current: The 2N5322 is capable of withstanding collector-emitter voltages up to 100V, and collector current up to 1A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 1W, this transistor can handle a fair amount of power, ensuring stable operation in various conditions.
  • Gain: It offers a high current gain (hFE), which can range widely, providing flexibility in amplification requirements for different circuit designs.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N5322 ensures excellent heat dissipation and durability, contributing to its reliability and longevity in circuit implementations.

Applications

The 2N5322 is suitable for a variety of applications including, but not limited to:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching and linear applications
  • Regulatory circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 2N5322 is no exception. Each transistor is manufactured with stringent quality control measures to ensure consistent performance. The 2N5322 is also backed by ON Semiconductor's reputation for reliability, making it a trustworthy choice for your circuit designs.

Environmental Compliance

Adhering to environmental standards, the 2N5322 is designed with eco-friendly materials, ensuring compliance with various international regulations. ON Semiconductor is dedicated to providing products that meet the highest standards of environmental safety.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess