EN
  • EN
  • DE

2SC4440

Part No 2SC4440
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 542997-2SC4440
Ultra Librarian 3D Model Ultra Librarian 2SC4440 CAD Model

Description

ON Semiconductor 2SC4440 Power Transistor

The ON Semiconductor 2SC4440 is a high-voltage, high-speed power transistor designed to deliver exceptional performance for a wide range of electronic applications. This robust semiconductor device is crafted to meet the demanding requirements of high-efficiency power supplies, motor controls, and various switching applications.

Key Features

  • Voltage Capabilities: The 2SC4440 is capable of withstanding high voltages, making it suitable for circuits that require a high breakdown voltage.
  • Speed: It offers high-speed switching, which is essential for applications that demand quick response times and efficient operation.
  • Current Handling: This power transistor can handle significant currents, which is crucial for driving heavy loads and for use in power amplification.
  • Low Saturation Voltage: The device is engineered to have a low collector-emitter saturation voltage, which contributes to reduced power loss and improved efficiency.
  • Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the 2SC4440 transistor is highly reliable and stable over its operational lifespan.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor controls
  • Power amplifiers
  • Inverters

The 2SC4440 from ON Semiconductor is a testament to the company's commitment to providing high-quality components that push the boundaries of efficiency and reliability. With its impressive electrical characteristics and versatile application potential, this power transistor is an excellent choice for designers and engineers looking to optimize their power management systems.

Whether you're developing cutting-edge power supply solutions or upgrading existing systems to be more energy-efficient, the 2SC4440 offers the performance and dependability that you can trust. It's not just a component; it's a building block for innovation in the electronics industry.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their customer support for expert guidance on integrating the 2SC4440 into your next project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3015 $58.5675
110+ $1.0679 $117.4690
170+ $1.0346 $175.8820
235+ $1.0012 $235.2820
300+ $0.9678 $290.3400
400+ $0.8676 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess