EN
  • EN
  • DE

2N5961

Part No 2N5961
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.1A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 60 V 100 mA - 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name 2N5961
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906280-2N5961
Ultra Librarian 3D Model Ultra Librarian 2N5961 CAD Model

Description

The 2N5961 is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of electronic applications, including amplification and switching functions.

Key Features

  • Voltage Ratings: The 2N5961 is capable of withstanding collector-emitter voltages up to 80V, making it suitable for high voltage applications.
  • Current Handling: With a continuous collector current rating of up to 500mA, this transistor can handle moderate levels of current, which is ideal for driving small loads.
  • Power Dissipation: It has a power dissipation rating of 625mW, allowing it to dissipate heat effectively during operation.
  • High Gain: The device offers high DC current gain (hFE), typically in the range of 30 to 240, which is beneficial for signal amplification purposes.
  • TO-92 Package: Encased in a TO-92 package, the 2N5961 is lightweight, compact, and easy to install in a wide range of electronic circuits.

Applications

The 2N5961 is designed for general-purpose amplifier and switching applications. Its features make it a good choice for:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and televisions
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2N5961 is built to meet or exceed industry standards for performance and dependability. Each transistor is meticulously tested to ensure it meets ON Semiconductor's rigorous specifications for quality control.

Environmental Impact

ON Semiconductor is dedicated to environmental stewardship. The 2N5961 is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances), reducing the environmental impact by avoiding the use of certain hazardous substances in its construction.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess