EN
  • EN
  • DE

MAX9142EKA+

Part No MAX9142EKA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707256-MAX9142EKA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9142EKA+ CAD Model

Description

The MAX9142EKA+ is a high-speed, low-power comparator from Maxim Integrated, designed for a wide array of applications requiring fast response times and minimal power consumption. This device is a part of Maxim's precision comparator family, which is known for its reliability and performance in critical signal processing tasks.

Key Features

  • Fast Propagation Delay: With a typical propagation delay of just 40ns, the MAX9142EKA+ ensures rapid response times, making it ideal for time-sensitive applications.
  • Low Power Consumption: Operating with a low supply current of 800µA, this comparator is optimized for battery-powered and portable devices where power efficiency is paramount.
  • Single-Supply Operation: The device can operate from a single +2.5V to +5.5V supply, providing flexibility in various circuit designs.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Wide Temperature Range: The MAX9142EKA+ is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the MAX9142EKA+ makes it suitable for a variety of applications, including:

  • Zero-crossing detectors
  • High-speed signal processing
  • Battery-powered and portable devices
  • Data systems
  • Window comparators
  • Line receivers

Package and Availability

The MAX9142EKA+ comes in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. The small footprint of this package allows for high-density mounting and is suitable for automated assembly processes.

Conclusion

Overall, the MAX9142EKA+ from Maxim Integrated stands out for its rapid response time, low power consumption, and robust operation in a wide range of environments. It is a reliable choice for designers looking to incorporate a high-performance comparator into their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess