EN
  • EN
  • DE

2N6338G

Part No 2N6338G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 25A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 1.8V @ 2.5A, 25A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 10A, 2V
Power - Max 200W
Frequency - Transition 40MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762288-2N6338G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N6338
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N6338G CAD Model

Description

ON Semiconductor 2N6338G Power Transistor

The 2N6338G is a high-quality power transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This robust bipolar junction transistor (BJT) is engineered to deliver reliable performance in a wide array of power amplification and switching applications.

Key Features

  • Type: NPN
  • Package: TO-204 (TO-3)
  • Voltage - Collector Emitter Breakdown (Max): 80V
  • Current - Collector (Ic) (Max): 16A
  • Power - Max: 150W
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 8A, 4V
  • Operating Temperature: -65°C ~ 200°C (TJ)
  • Mounting Type: Through Hole

Product Description

The 2N6338G transistor is encapsulated in a TO-204 (TO-3) metal can package, ensuring excellent heat dissipation and robustness for demanding environments. It is designed to handle high power levels, with a maximum collector current of 16A and a collector-emitter breakdown voltage of 80V. The device can dissipate up to 150W of power, making it suitable for high-power applications.

With a minimum DC current gain (hFE) of 20 at 8A and 4V, the 2N6338G ensures efficient operation in amplification circuits. The wide operating temperature range from -65°C to 200°C allows for usage in various industrial and commercial applications where temperature extremes are a concern.

Applications

The ON Semiconductor 2N6338G is versatile and can be used in various applications, including:

  • Power supply regulators
  • Audio amplifiers
  • Switching circuits
  • Motor controllers
  • Linear amplifiers
  • Other power switching applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N6338G power transistor is no exception, offering reliable performance backed by ON Semiconductor's rigorous testing and quality control processes. This ensures that the 2N6338G is a solid choice for designers and engineers looking for a dependable power transistor for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2586 $57.8102
18+ $6.7764 $121.9752
27+ $6.5646 $177.2442
37+ $6.3529 $235.0573
48+ $6.1411 $294.7728
63+ $5.5058 $346.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess