EN
  • EN
  • DE

2N6427

Part No 2N6427
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 40V 0.5A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500µA, 500mA
Current - Collector Cutoff (Max) 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20000 @ 100mA, 5V
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number 2N6427
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 418339-2N6427
Ultra Librarian 3D Model Ultra Librarian 2N6427 CAD Model

Description

The ON Semiconductor 2N6427 is a versatile, high-quality general-purpose transistor that is widely used in a variety of electronic applications. This NPN Darlington transistor is known for its high voltage capabilities and increased current gain, which makes it an ideal choice for applications requiring a compact, efficient, and reliable switching or amplification solution.

Key Features

  • High Voltage Performance: The 2N6427 is designed to handle high voltage operations, making it suitable for circuits that require a robust transistor capable of sustaining a higher voltage environment.
  • High Current Gain: With its Darlington configuration, this transistor offers a high current gain (hFE), which means it can amplify a small input current into a much larger output current, enhancing the efficiency of the circuit.
  • Reliability: ON Semiconductor is known for its commitment to quality, and the 2N6427 is built to meet stringent standards, ensuring reliable performance in diverse conditions.
  • Versatility: The 2N6427 can be used in a wide array of applications, from simple switches to more complex circuits like amplifiers, making it a go-to component for designers and hobbyists alike.

Applications

The 2N6427 transistor is commonly used in applications such as:

  • Industrial controls
  • Power regulators
  • Signal amplifiers
  • Motor drivers
  • Audio amplifiers

Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 40V
Collector-Base Voltage (VCBO) 40V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 500 mA
Power Dissipation (PD) 625 mW
DC Current Gain (hFE) 10000 Min (IC = 100 mA)

Overall, the ON Semiconductor 2N6427 is a reliable and efficient solution for designers seeking a general-purpose transistor with high voltage and current gain capabilities. Its robustness and versatility make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1545 $57.9375
915+ $0.1268 $116.0220
1,415+ $0.1228 $173.7620
1,945+ $0.1189 $231.2605
2,515+ $0.1150 $289.2250
3,365+ $0.1030 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess