EN
  • EN
  • DE

2N6488G

Part No 2N6488G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3.5V @ 5A, 15A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 20 @ 5A, 4V
Maximum Power Dissipation 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 005714-2N6488G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6488G CAD Model

Description

ON Semiconductor 2N6488G Bipolar Transistor

The 2N6488G is a high-power Bipolar Junction Transistor (BJT) from ON Semiconductor, known for its reliability and efficiency in a variety of applications. This NPN transistor is designed to handle significant levels of currents and voltages, making it an ideal choice for power amplification and switching applications.

Key Features:

  • Voltage and Current Ratings: It supports a collector-emitter voltage (VCEO) of up to 80V and a collector current (IC) of up to 15A, which allows it to manage moderate power levels in electronic circuits.
  • Power Dissipation: With a power dissipation of 75W, the 2N6488G can sustain a significant amount of energy without overheating, contributing to its durability and stable performance.
  • High DC Current Gain: It features a high DC current gain (hFE), which ensures that a small base current can control a larger collector current, making it efficient for amplification purposes.
  • TO-220 Package: The transistor comes in a TO-220 package, which is widely used and suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications:

The 2N6488G is versatile and can be used in a wide array of electronic devices and projects. Some common applications include:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Power supply circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N6488G is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and longevity. This transistor is suitable for commercial-grade applications where a robust and dependable component is necessary.

In summary, the 2N6488G from ON Semiconductor is a high-performance NPN transistor that offers a balance of power handling, efficiency, and reliability. Its versatile nature makes it a go-to component for engineers and hobbyists alike who require a dependable solution for their power amplification and switching needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6287 $59.7265
225+ $0.5160 $116.1000
350+ $0.4998 $174.9300
480+ $0.4836 $232.1280
620+ $0.4675 $289.8500
830+ $0.4192 $347.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess