EN
  • EN
  • DE

2N6724

Part No 2N6724
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 40V 1A TO237
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 2mA, 1A
DC Current Gain (hFE) (Min) @ Ic, Vce 4000 @ 1A, 5V
Power - Max 1 W
Mounting Type Through Hole
Package / Case TO-237AA
Supplier Device Package TO-237
Base Product Number 2N6724
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 10320-2N6724
Ultra Librarian 3D Model Ultra Librarian 2N6724 CAD Model

Description

ON Semiconductor 2N6724 PNP Transistor

The 2N6724 is a versatile PNP bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This PNP transistor is specifically designed to handle moderate power amplification and switching applications, making it an ideal choice for designers looking for a component that offers both efficiency and durability.

Key Features of the 2N6724:

  • Voltage Ratings: The 2N6724 has a collector-emitter voltage (VCEO) of -60V, ensuring that it can handle significant voltage levels in your circuit without risk of breakdown.
  • Current Handling: With a continuous collector current (IC) rating of -1A, this transistor is capable of controlling moderate levels of current, suitable for a variety of driving and switching tasks.
  • Power Dissipation: A power dissipation (PD) of 800mW allows the 2N6724 to sustain a reasonable amount of power, ensuring stable operation in power-sensitive designs.
  • Gain Bandwidth Product: It offers a transition frequency (fT) of 100MHz, indicating good frequency response characteristics for amplification at higher frequencies.

Applications:

The 2N6724 PNP transistor is commonly used in:

  • Power management circuits
  • Signal amplification stages
  • Audio amplifiers
  • Switching regulators
  • Motor control circuits
  • General-purpose switching applications

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2N6724 transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. This commitment to quality makes the 2N6724 a trusted component in professional and consumer-grade electronics alike.

Whether you are designing an audio interface, working on a power conversion project, or creating a motor control system, the 2N6724 PNP transistor from ON Semiconductor is a reliable and efficient choice that engineers and hobbyists can depend on for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess