EN
  • EN
  • DE

2SA1235-T12-1F/1E

Part No 2SA1235-T12-1F/1E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153478-2SA1235-T12-1F/1E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1235-T12-1F/1E CAD Model

Description

The 2SA1235-T12-1F/1E is a high-performance PNP bipolar transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed for use in various electronic applications that require switching and amplification, making it a versatile component for engineers and designers.

Key Features

  • Transistor Type: PNP - This type of bipolar junction transistor (BJT) allows for a flow of current across the base-emitter junction when a negative voltage is applied to the base.
  • Voltage - Collector Emitter Breakdown (Max): The 2SA1235-T12-1F/1E can handle a maximum collector-emitter voltage, ensuring reliability and stability in high-voltage applications.
  • Current - Collector (Ic) (Max): This transistor can support a maximum collector current, making it suitable for driving moderate loads in electronic circuits.
  • Power - Max: It has a maximum power dissipation rating, which specifies the total amount of power the transistor can dissipate without exceeding its maximum operating temperature.
  • Frequency - Transition: The 2SA1235-T12-1F/1E boasts a high transition frequency, indicating its ability to operate effectively at high switching speeds, which is beneficial for high-frequency applications.
  • Operating Temperature: The device is designed to operate within a specified temperature range, ensuring reliable performance in various environmental conditions.
  • Mounting Type: The transistor comes in a package suitable for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of electronic devices.
  • Package / Case: The product is enclosed in a package that protects the semiconductor and provides convenient leads for PCB integration.

Applications

The 2SA1235-T12-1F/1E is ideal for a wide range of applications, including but not limited to:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing
  • Power management solutions
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

ON Semiconductor's commitment to quality and performance is evident in the 2SA1235-T12-1F/1E, making it a reliable choice for professionals seeking components that deliver consistent and dependable results in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess