EN
  • EN
  • DE

2SA1257-5-TB-E

Part No 2SA1257-5-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 815106-2SA1257-5-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SA1257-5-TB-E CAD Model

Description

Product Overview: 2SA1257-5-TB-E by ON Semiconductor

The 2SA1257-5-TB-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This transistor is designed for use in various applications that require switching and amplification, making it a versatile component for electronics designers and engineers.

Key Features:

  • High Current Capacity: The 2SA1257-5-TB-E is capable of handling a collector current (Ic) of up to 1.5A, which makes it suitable for moderate power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor ensures efficient operation with minimal power loss, thus improving overall system efficiency.
  • Fast Switching Speed: This component is characterized by its fast switching capabilities, which is essential for applications requiring quick response times.
  • High Power Dissipation: It has a power dissipation (Pd) of 900mW, allowing it to handle relatively high levels of power without overheating.
  • Complementary Design: The 2SA1257-5-TB-E has a complementary NPN transistor available, enabling the design of push-pull configurations commonly used in amplifier circuits.

Applications:

The 2SA1257-5-TB-E is ideal for a broad range of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Power management systems
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the 2SA1257-5-TB-E transistor meets stringent industry standards for performance and reliability. It is designed to provide long operational life and stability across various environmental conditions.

Environmental Compliance:

The 2SA1257-5-TB-E is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

With its robust feature set and ON Semiconductor's reputation for quality, the 2SA1257-5-TB-E is a reliable choice for designers seeking a PNP transistor that delivers consistent performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1927 $57.8100
735+ $0.1582 $116.2770
1,135+ $0.1532 $173.8820
1,560+ $0.1483 $231.3480
2,015+ $0.1434 $288.9510
2,700+ $0.1284 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,204 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess