EN
  • EN
  • DE

2SA1319-T

Part No 2SA1319-T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751091-2SA1319-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1319-T CAD Model

Description

ON Semiconductor 2SA1319-T PNP Transistor

The ON Semiconductor 2SA1319-T is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This semiconductor device is known for its reliability and performance, making it a preferred choice for electronic circuit designers and hobbyists alike. With its compact design and robust construction, the 2SA1319-T is well-suited for a wide range of electronic projects.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92, a widely used package for small signal transistors, offering ease of mounting and good thermal performance.
  • Collector-Emitter Voltage (VCEO): 50V, providing a good voltage range for various applications.
  • Collector Current (IC): Up to 150 mA, suitable for moderate current handling requirements.
  • Power Dissipation (Pd): 400 mW, allowing for reasonable power handling capability within a compact package.
  • DC Current Gain (hFE): High, with a minimum value of 120 at IC = 2 mA, ensuring good amplification characteristics.
  • Transition Frequency (fT): 250 MHz, indicating fast switching capabilities suitable for high-frequency applications.
  • Low Noise: Features low noise output, making it ideal for audio amplification and sensitive signal processing.

Applications

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Various Electronic Projects requiring PNP transistors

The 2SA1319-T from ON Semiconductor is a versatile component that offers a balance of good electrical characteristics and practicality. Its TO-92 package is not only user-friendly for prototyping but also suitable for commercial production. Whether you are working on a DIY audio project or developing a sophisticated electronic system, the 2SA1319-T provides the performance and reliability needed for an effective solution.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by ON Semiconductor, which offers comprehensive technical information to ensure the correct implementation of the 2SA1319-T transistor in your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess