EN
  • EN
  • DE

BC817-16LT1

Part No BC817-16LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC817-16LT1OSTR, BC81716LT1, BC817-16LT1OSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912925-BC817-16LT1
Ultra Librarian 3D Model Ultra Librarian BC817-16LT1 CAD Model

Description

ON Semiconductor BC817-16LT1 NPN Bipolar Transistor

The ON Semiconductor BC817-16LT1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide variety of electronic applications. This versatile component is well-suited for switching and amplification purposes, thanks to its robust feature set and reliable performance.

With a collector-emitter voltage (VCEO) of 45V and collector current capability of up to 500 mA, the BC817-16LT1 is capable of handling moderate power applications. It boasts a collector-emitter saturation voltage of just 0.7V, which ensures efficient operation and minimizes power loss during switching applications.

The device comes in a compact SOT-23 surface-mount package, which makes it ideal for space-constrained applications. The small footprint of the SOT-23 package allows for high-density PCB layouts, making the BC817-16LT1 a great choice for portable and miniaturized electronic devices.

One of the key advantages of the BC817-16LT1 is its high current gain bandwidth product (fT) of 100 MHz, which enables the transistor to perform well in high-frequency applications. This high transition frequency makes it suitable for use in RF amplification and fast-switching circuits.

The ON Semiconductor BC817-16LT1 also features a low noise figure, which is critical for applications where signal integrity is paramount. This makes it an excellent choice for audio amplifiers, signal processing circuits, and other sensitive electronic systems.

For designers concerned with safety and reliability, the BC817-16LT1 includes built-in thermal overload protection. This intrinsic feature helps prevent damage to the transistor and the surrounding components, ensuring a longer lifespan for your electronic designs.

In summary, the BC817-16LT1 from ON Semiconductor is a highly reliable NPN transistor that offers a balanced combination of voltage and current handling, high-frequency performance, and compact packaging. Whether you're designing consumer electronics, industrial control systems, or communication devices, the BC817-16LT1 provides the performance and reliability needed for your applications.

For additional information, datasheets, and support, visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,225+ $0.0225 $50.0625
4,765+ $0.0210 $100.0650
7,390+ $0.0203 $150.0170
10,585+ $0.0189 $200.0565
13,740+ $0.0182 $250.0680
17,145+ $0.0175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,910 pieces
MOQ: 2225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess