ON Semiconductor 2SA1370-D PNP Transistor
The 2SA1370-D from ON Semiconductor is a high-performance PNP transistor designed for use in a variety of electronic applications. This bipolar junction transistor is well-suited for amplification and switching applications, offering a combination of low voltage operation and high current capability.
With its compact TO-92 package, the 2SA1370-D is designed for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. The device is characterized by a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA, which makes it suitable for moderate power applications.
The 2SA1370-D boasts a high gain bandwidth product (fT) of 120MHz, providing excellent frequency response for amplifiers. Its high hFE (DC current gain) ensures efficient current amplification, making it an ideal choice for audio amplifiers, signal processing, and other applications requiring high linearity and low noise.
ON Semiconductor has designed the 2SA1370-D with reliability in mind. It features low saturation voltage, which minimizes power loss and heat dissipation, thus enhancing its longevity and performance stability. Additionally, the device is equipped with a built-in safeguard against excessive voltage and current, ensuring its protection under stressful conditions.
The 2SA1370-D is not only functional but also environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance reflects ON Semiconductor's commitment to environmental sustainability without compromising on performance.
In summary, the 2SA1370-D PNP transistor from ON Semiconductor is a versatile and reliable component that offers a balance of low power consumption and high efficiency. It is suitable for a myriad of applications ranging from audio amplification to signal processing, making it a staple in the electronics industry.
For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.