The 2SA1502 is a high-performance PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed to deliver reliable and efficient performance for a wide range of electronic applications. With its excellent amplification characteristics, the 2SA1502 is a prime choice for audio frequency amplifier applications and can also be used in power management and signal processing circuits.
Key Features
- PNP Bipolar Junction Transistor: This device is a PNP transistor, which means it is controlled by the flow of holes as majority charge carriers. It is ideal for use in high-side switching applications.
- High Current Capacity: The 2SA1502 is capable of handling a continuous collector current (Ic) of up to 1A, making it suitable for driving moderate loads.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency in various applications.
- Complementary Pairing: This transistor can be paired with its NPN counterpart, the 2SC3902, to create a complementary push-pull amplifier, which is beneficial in audio amplifiers for a balanced and distortion-free output.
- High Transition Frequency: With a high transition frequency (fT), the 2SA1502 is suitable for applications requiring fast switching and accurate signal amplification.
Applications
The 2SA1502 transistor is versatile and can be used in various electronic circuits. Some of its common applications include:
- Audio frequency power amplifiers
- Power management circuits
- Signal processing
- Driver stages in high-fidelity amplifiers and sound systems
- Switching regulators and converters
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
-50V
Collector Current (IC)
-1A
Collector Power Dissipation (Pc)
900mW
Transition Frequency (fT)
100MHz
Operating Junction Temperature (Tj)
-55°C to +150°C
The ON Semiconductor 2SA1502 PNP transistor is a robust and reliable component that offers exceptional performance for a multitude of electronic applications. Its high current capacity, low saturation voltage, and high transition frequency make it a valuable part of any electronic device requiring efficient signal processing and power management.