EN
  • EN
  • DE

STFW4N150

Part No STFW4N150
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 4A TO3PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V (1.5kV)
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 63W (Tc)
Maximum Rds On at Id,Vgs 7 Ohm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension TO-3P-3 Full Pack
Win Source Part Number 083457-STFW4N150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STW4N150
Introduction Date March 29, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STFW4N150 CAD Model

Description

The STFW4N150 from STMicroelectronics is a cutting-edge power MOSFET designed to deliver exceptional performance for a wide range of applications. This N-channel 1500V MOSFET is part of the MDmesh™ series, which is renowned for its high voltage capability and energy efficiency. With its advanced technology, the STFW4N150 is an ideal choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

Key Features

  • High Voltage Rating: The STFW4N150 is capable of withstanding voltages up to 1500V, making it suitable for high voltage applications that require robust performance.
  • Low On-Resistance: With an on-resistance of only 1.65 Ohm, this MOSFET ensures minimal power loss during operation, which translates to higher efficiency in power conversion.
  • MDmesh™ Technology: This device leverages STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to achieve low on-resistance and reduced gate charge.
  • Reduced Gate Charge: The STFW4N150 features a low gate charge, which minimizes switching losses and improves overall system efficiency, especially in high-frequency applications.
  • Enhanced dv/dt Capability: The product is engineered to handle fast voltage changes, ensuring reliable operation under dynamic conditions.

Applications

The STFW4N150 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Lighting applications
  • High voltage DC-DC converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STFW4N150 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. Whether you are designing a new system or upgrading an existing one, the STFW4N150 is a powerful component that can help you achieve your design goals.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9202 $57.6060
65+ $1.5755 $102.4075
100+ $1.5263 $152.6300
140+ $1.4771 $206.7940
180+ $1.4278 $257.0040
235+ $1.2801 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess