EN
  • EN
  • DE

2SA1745-6-TL-E

Part No 2SA1745-6-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIPOLAR PNP 0.5A 15V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 815127-2SA1745-6-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1745-6-TL-E CAD Model

Description

ON Semiconductor 2SA1745-6-TL-E PNP Transistor

The 2SA1745-6-TL-E from ON Semiconductor is a high-performance PNP transistor that serves a wide range of applications requiring efficient and reliable semiconductor solutions. This particular component is designed to meet the stringent requirements of modern electronic circuits, providing designers with a versatile device that can be used in various switching and amplification tasks.

Key Features

  • Transistor Type: The 2SA1745-6-TL-E is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is suitable for use in applications requiring a low voltage, high current switch or amplifier.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it robust for various electronic circuits.
  • Current Handling: The transistor can handle a continuous collector current (IC) of up to -2A, which allows for significant current flow through the device without overheating or damage.
  • Power Dissipation: With a power dissipation of 2W, the 2SA1745-6-TL-E can withstand moderate amounts of heat generated during operation, maintaining stability and performance.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) of 100MHz, ensuring that the transistor can handle high-frequency signals efficiently.
  • Package: The device comes in a surface-mount package, specifically the TP-FA, which is compact and suitable for high-density PCB designs.

Applications

The 2SA1745-6-TL-E PNP transistor is suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the 2SA1745-6-TL-E transistor is a reliable component for both commercial and industrial applications. Its robustness, coupled with ON Semiconductor's advanced manufacturing processes, makes this transistor a preferred choice for engineers and designers looking for a dependable PNP solution.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4551 $59.1630
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,145+ $0.3038 $347.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess