EN
  • EN
  • DE

2SA2124-S-TD-E

Part No 2SA2124-S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 400mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 3.5W
Frequency - Transition 440MHz
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 038891-2SA2124-S-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2124-S-TD-E CAD Model

Description

The 2SA2124-S-TD-E is a high-performance PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed to deliver reliable and efficient performance in various electronic applications, making it a versatile component for designers and engineers.

Key Features:

  • High Current Capacity: With the ability to handle significant current levels, this transistor is suitable for power amplification and switching applications.
  • Low V<sub>CE(sat): The low collector-emitter saturation voltage ensures reduced power loss and improved efficiency, which is critical in battery-powered devices.
  • High Gain Bandwidth Product: It offers a high transition frequency, making it ideal for high-speed amplification in audio and RF circuits.
  • Small Package Size: The product comes in a compact SOT-89 package, which is perfect for space-constrained applications while providing adequate power handling capabilities.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the 2SA2124-S-TD-E is made without hazardous substances, meeting RoHS directives for global market requirements.

Applications:

The 2SA2124-S-TD-E transistor is suitable for a broad range of applications, including but not limited to:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits

Product Specifications:

Parameter Value Transistor Polarity PNP Collector-Emitter Voltage V<sub>CEO -50V Collector Current I<sub>C -1A Power Dissipation P<sub>D 900mW DC Current Gain h<sub>FE 100 to 320 Operating Temperature Range -55°C to +150°C

With its robust design and comprehensive features, the 2SA2124-S-TD-E from ON Semiconductor is an excellent choice for enhancing the performance and reliability of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6302 $58.0832
39+ $2.9787 $116.1693
61+ $2.8863 $176.0643
83+ $2.7928 $231.8024
107+ $2.7004 $288.9428
144+ $2.4209 $348.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess