The ON Semiconductor 2SB1225 is a high-performance PNP bipolar junction transistor designed for use in a variety of electronic applications. This robust semiconductor device is known for its high current capacity and low voltage operation, making it an ideal choice for power amplification and switching applications.
Key Features
- High Current Capability: The 2SB1225 is capable of handling high current loads, making it suitable for power-intensive applications.
- Low V<sub>CE(sat): It offers low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss.
- Complementary NPN Type Available: For applications requiring a push-pull configuration, the 2SB1225 can be paired with its complementary NPN type transistor.
- High Power Dissipation: With its substantial power dissipation capabilities, the 2SB1225 can handle higher power applications without overheating.
Applications
The 2SB1225 PNP transistor is versatile and can be used in various applications such as:
- Power amplifiers for audio equipment
- DC-DC converters
- Motor controllers
- Power management circuits
- Switching regulators
- Charging circuits for battery-powered devices
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-80V
Collector Current (I<sub>C)
-1A
Power Dissipation (P<sub>D)
1W
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
The ON Semiconductor 2SB1225 PNP transistor is a reliable and efficient component for designers looking to improve their power circuits with a robust, high-performing solution.