EN
  • EN
  • DE

2SB1323-TD-E

Part No 2SB1323-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 3A 30V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855116-2SB1323-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SB1323-TD-E CAD Model

Description

Product Overview: 2SB1323-TD-E by ON Semiconductor

The 2SB1323-TD-E is a state-of-the-art PNP bipolar transistor developed by ON Semiconductor, a leading name in the semiconductor industry. This high-performance transistor is designed to offer exceptional efficiency and reliability for a variety of electronic applications. Its compact SOT-89 package makes it suitable for space-constrained applications, while maintaining a high level of performance.

Key Features

  • Transistor Type: The 2SB1323-TD-E is a PNP (Positive-Negative-Positive) bipolar junction transistor, which is ideal for use in switching and amplifier applications.
  • High Current Gain: This transistor offers a high current gain (hFE), which ensures efficient current amplification in electronic circuits.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage (V<sub>CE(sat)) reduces power loss and improves efficiency, making it suitable for power management applications.
  • Power Dissipation: It features a power dissipation of 1W, which allows it to handle moderate levels of power without overheating.
  • Operating Temperature Range: The device can operate over a wide temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The 2SB1323-TD-E is versatile and can be used in a range of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SB1323-TD-E transistor is manufactured with the highest standards to ensure it meets the rigorous demands of the electronics industry. With its robust construction and proven design, this transistor is built to deliver consistent performance and long-term reliability.

Environmental Compliance

The 2SB1323-TD-E is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances.

Whether you're designing power management systems, audio circuits, or any other application requiring a reliable PNP transistor, the 2SB1323-TD-E from ON Semiconductor is an excellent choice for your needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess