ON Semiconductor 2SB815-7-TB PNP Transistor
The 2SB815-7-TB from ON Semiconductor is a robust PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is part of ON Semiconductor's high-quality transistor lineup, offering reliable performance and consistent quality. With its compact SOT-323 package, the 2SB815-7-TB is an excellent choice for space-constrained applications where efficient power management and signal amplification are required.
Key Features
- Device Type: PNP transistor, suitable for switching and amplification applications.
- Package: SOT-323, a small surface-mount package that is ideal for automated assembly processes and helps reduce the overall size of electronic devices.
- Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to -50V, providing a good margin for various circuit designs.
- Collector Current (Ic): Supports a continuous collector current of up to -1A, making it suitable for moderate power handling requirements.
- Power Dissipation (Pd): Has a power dissipation rating of 900mW, which allows it to handle a reasonable amount of power without overheating.
- DC Current Gain (hFE): Features a high DC current gain, ensuring effective amplification in analog circuits.
- Operating Temperature Range: Can operate over a wide temperature range, making it suitable for use in various environmental conditions.
Applications
The 2SB815-7-TB PNP transistor is ideal for a variety of applications, including but not limited to:
- Power management modules
- Signal amplification in audio devices
- Driver stages in amplifiers
- Switching circuits
- Regulatory circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the 2SB815-7-TB is no exception. Manufactured to stringent standards, this transistor is designed to deliver consistent performance over its lifespan. It is an excellent choice for manufacturers and hobbyists alike who require a dependable PNP transistor for their electronic projects.