EN
  • EN
  • DE

2SB817

Part No 2SB817
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 12A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 2V @ 500mA, 5A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 120W
Frequency - Transition 10MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P-3L
Win Source Part Number 197507-2SB817
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB817 CAD Model

Description

The ON Semiconductor 2SB817 is a robust power transistor designed to handle high-power audio frequency amplifier applications. This PNP silicon epitaxial planar transistor is renowned for its reliability and efficiency, making it an ideal choice for professional audio equipment.

Key Features

  • High Current Capacity: With a collector current of up to 12A, the 2SB817 is capable of driving high-power circuits with ease.
  • High Power Dissipation: A maximum power dissipation of 100W allows this transistor to handle significant energy without overheating, ensuring stable performance.
  • High Collector-Emitter Voltage: A collector-emitter voltage (VCEO) of -140V provides a wide operating range, suitable for various audio applications.
  • Complementary to 2SD1047: The 2SB817 is the PNP complement to ON Semiconductor's 2SD1047 NPN transistor, allowing for push-pull configurations in amplifier designs.

Applications

The 2SB817 transistor is commonly used in a variety of audio applications where high power and fidelity are crucial. Its applications include:

  • High-power audio frequency amplifiers
  • Professional audio equipment
  • Power supply units
  • DC-DC converters
  • General-purpose switching applications

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) -160V Collector-Emitter Voltage (VCEO) -140V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -12A Power Dissipation (PD) 100W Operating Junction Temperature (Tj) -55°C to +150°C

For those seeking a high-performance solution for their audio amplification needs, the ON Semiconductor 2SB817 power transistor offers the reliability and power handling capabilities to deliver outstanding audio quality.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess