EN
  • EN
  • DE

MSC017SMA120J

Part No MSC017SMA120J
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET SIC 1200V 17 MOHM SOT-227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202256-MSC017SMA120J
Manufacturer Microchip Technology
Category Discrete Semiconductor Products-Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 88A (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Base Product Number MSC017
Ultra Librarian 3D Model Ultra Librarian MSC017SMA120J CAD Model

Description

The MSC017SMA120J is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by Microchip Technology, a leading manufacturer in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of power electronics applications, offering superior efficiency, reliability, and thermal performance compared to traditional silicon-based MOSFETs.

Key Features:

  • High Blocking Voltage: The MSC017SMA120J is capable of withstanding a blocking voltage up to 1200V, making it an excellent choice for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 17 mΩ, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in power conversion systems.
  • Fast Switching Speed: The device boasts fast switching capabilities, which reduces switching losses and enables operation at higher frequencies, contributing to the miniaturization of power supplies and reduction of passive component sizes.
  • High-Temperature Operation: SiC technology allows for stable operation at elevated temperatures, which is critical for applications that experience high thermal stress.
  • Robustness: The MSC017SMA120J is engineered for enhanced reliability and durability, withstanding harsh environments and providing a longer lifespan for the devices it powers.

Applications:

Due to its robust construction and high-performance characteristics, the MSC017SMA120J is suitable for a variety of applications, including:

  • Electric Vehicle (EV) chargers
  • Power inverters for renewable energy systems
  • Switch Mode Power Supplies (SMPS)
  • Motor drives
  • High voltage DC/DC converters

Product Advantages:

The MSC017SMA120J offers numerous advantages over traditional silicon MOSFETs, including reduced system costs through lower conduction and switching losses, smaller heat sinks due to better thermal performance, and overall higher system efficiency. Its robust design also translates to reduced maintenance and longer service intervals, making it an ideal choice for critical power electronics systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess