The 2SC2362 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is well-suited for a range of electronic applications, particularly in power management and signal processing tasks where reliability and efficiency are paramount.
Key Features
- High Current Gain Bandwidth Product: The 2SC2362 offers an excellent frequency response, making it ideal for applications in audio amplification and high-frequency signal processing.
- Low Collector-Emitter Saturation Voltage: This characteristic ensures that the transistor operates with minimal power loss, enhancing the overall efficiency of the electronic circuit.
- Complementary PNP Type Available: The 2SC2362 has a complementary PNP type transistor, providing designers with flexibility in creating push-pull configurations for balanced operation.
- Robust Thermal Performance: With a superior thermal design, the 2SC2362 can handle higher temperatures without compromising performance, ensuring reliability in various operating conditions.
Applications
The versatility of the 2SC2362 transistor allows it to be used in a wide array of applications, including:
- Audio Power Amplifiers
- Switching Regulators
- Driver Stages in Hi-Fi Amplifiers
- Signal Processing Circuits
- Power Management Solutions
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
120V
Collector-Emitter Voltage (VCEO)
100V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
Power Dissipation (Pc)
900mW
In conclusion, the ON Semiconductor 2SC2362 NPN transistor is a reliable and efficient component for designers seeking to improve their electronic designs. With its high-performance characteristics and wide application range, it represents a valuable addition to any electronic component inventory.