EN
  • EN
  • DE

2SC3446M

Part No 2SC3446M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Power Bipolar Transistor, 3A, 50 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 825 pcs
Win Source Part Number 1037063-2SC3446M
Ultra Librarian 3D Model Ultra Librarian 2SC3446M CAD Model

Description

The ON Semiconductor 2SC3446M is a high-quality bipolar transistor designed for use in a wide range of electronic applications. This NPN transistor is well-suited for power amplification and switching, offering robust performance with a focus on reliability and efficiency.

Key Features

  • High Current Capacity: The 2SC3446M is capable of handling high levels of current, making it ideal for power regulation and management tasks within electronic circuits.
  • High Voltage Tolerance: With a high collector-emitter voltage rating, this transistor can be used in environments where voltage spikes or fluctuations are common, providing stable operation and protection for sensitive components.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic of the 2SC3446M ensures efficient operation, minimizing power loss and heat generation during switching applications.
  • Fast Switching Speed: The device's quick transition times from the on-state to the off-state and vice versa make it suitable for high-speed switching applications, contributing to overall system performance.
  • TO-3P Package: Encased in a TO-3P package, the 2SC3446M is designed for easy mounting and heat dissipation, which is critical for maintaining longevity and consistent performance in power applications.

Applications

  • Power Supply Circuits
  • Audio Amplifiers
  • DC-DC Converters
  • Motor Control Systems
  • Switching Regulators

The 2SC3446M from ON Semiconductor is a versatile component that delivers the performance and reliability required for demanding electronic applications. Whether you're designing consumer electronics, industrial systems, or automotive technology, this bipolar transistor is engineered to provide a strong foundation for your power management needs.

With ON Semiconductor's commitment to quality, the 2SC3446M represents a durable and efficient solution for engineers looking to optimize their designs for both performance and cost-effectiveness.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess