EN
  • EN
  • DE

2SC3468F

Part No 2SC3468F
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series *
Package Bulk
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1338466-2SC3468F
Ultra Librarian 3D Model Ultra Librarian 2SC3468F CAD Model

Description

ON Semiconductor 2SC3468F NPN Transistor

The 2SC3468F is a high-quality NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to offer exceptional performance in a wide range of electronic applications, making it a versatile component for designers and engineers.

Key Features:

  • Voltage and Current Ratings: The 2SC3468F can handle collector-base voltage (VCBO) of up to 160V, collector-emitter voltage (VCEO) of 160V, and emitter-base voltage (VEBO) of 5V. It supports a collector current (IC) of up to 1.5A, which allows it to be used in moderate power applications.
  • High Transition Frequency: This transistor features a high transition frequency (fT) of 50MHz, which makes it suitable for applications in high-speed switching and amplification.
  • Low Saturation Voltage: The low saturation voltage reduces on-state power dissipation, improving efficiency and reliability in operation.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, which can be used in push-pull and other complementary configurations, enabling more complex circuit designs.

Applications:

The 2SC3468F is commonly used in a variety of electronic circuits. Some of its typical applications include:

  • Audio frequency amplifier stages
  • Power management circuits
  • Signal processing
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Switching regulators
  • DC-DC converters

ON Semiconductor's 2SC3468F transistor is built to deliver consistent performance and reliability. Its robust construction ensures long-term stability, making it a preferred choice for both commercial and industrial electronic devices. Whether you're designing an audio amplifier or looking for a reliable switch for power regulation, the 2SC3468F provides the efficiency and durability needed for your applications.

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental stewardship and ensures that the 2SC3468F complies with various environmental regulations, including RoHS and Pb-Free standards. This commitment guarantees that the product is suitable for use in environmentally-sensitive applications and adheres to global environmental directives.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess