The 2SC3576-AC is a high-quality bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, and it is specifically engineered to meet the demands of modern electronic circuits.
Key Features
- NPN Type: The 2SC3576-AC is an NPN bipolar junction transistor (BJT), which is ideal for amplification and switching applications.
- High Voltage: It supports high voltage operations, making it suitable for power supply circuits and other high voltage applications.
- Fast Switching: The device provides fast switching speeds, which is crucial for efficient performance in digital circuits and high-frequency applications.
- Low Saturation Voltage: The low V<sub>CE(sat) of the transistor ensures lower power loss and better efficiency, especially in saturated switch applications.
Applications
The 2SC3576-AC is versatile and can be used in a variety of applications, including:
- Power supply circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in high-fidelity amplifiers and television circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
20W
Transition Frequency (f<sub>T)
100MHz
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SC3576-AC transistor is built to stringent quality standards, ensuring reliable performance and longevity in the field. It is designed for commercial-grade applications and is compliant with industry-standard certifications.