EN
  • EN
  • DE

2SC3746S

Part No 2SC3746S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 701 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855171-2SC3746S
Ultra Librarian 3D Model Ultra Librarian 2SC3746S CAD Model

Description

ON Semiconductor 2SC3746S NPN Transistor

The 2SC3746S is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered to meet the requirements of a wide range of electronic applications, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • Voltage Ratings: The 2SC3746S is characterized by its impressive voltage handling capabilities, with a collector-base voltage (VCBO) of 800V, a collector-emitter voltage (VCEO) of 400V, and an emitter-base voltage (VEBO) of 7V.
  • Current Capacity: It can handle a continuous collector current (IC) of up to 7A, making it suitable for medium-power applications.
  • Power Dissipation: With a power dissipation (PD) of 40W, this transistor can efficiently manage power within a circuit without overheating.
  • High Switching Speed: The device features a high switching speed, which is essential for applications requiring quick transitions between on and off states.
  • TO-3P Package: Encased in a TO-3P package, the 2SC3746S ensures a robust and durable structure that can withstand challenging environmental conditions.

Applications

The versatility of the 2SC3746S allows it to be utilized in various applications, including:

  • Power supply units
  • Switching regulators
  • Motor controls
  • Audio amplifiers
  • Inverters
  • And other general-purpose power amplification and switching tasks.

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the 2SC3746S, which is built to meet stringent standards, ensuring optimal performance and longevity. Users can trust this component for its reliable operation over extended periods, even under demanding circumstances.

Environmental Compliance

The 2SC3746S is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-conscious manufacturers looking to create environmentally friendly products without compromising on performance.

In conclusion, the ON Semiconductor 2SC3746S NPN transistor is an essential component for designers and engineers who require a dependable and efficient solution for their power control and amplification needs. Its robust design and versatile application range make it an invaluable addition to any electronic project.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess