EN
  • EN
  • DE

2SC4027T-TL-E

Part No 2SC4027T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 450mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 123613-2SC4027T-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4027T-TL-E CAD Model

Description

ON Semiconductor 2SC4027T-TL-E Bipolar Transistor

The 2SC4027T-TL-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of electronic applications, thanks to its robust features and reliable performance.

With a collector-emitter voltage (VCEO) of 60V and a collector current (IC) of up to 3A, the 2SC4027T-TL-E is capable of handling moderate power levels, making it a flexible choice for power amplification and switching applications. The device operates with a collector power dissipation (PC) of 2W, ensuring efficient operation even under higher power conditions.

One of the key features of the 2SC4027T-TL-E is its high DC current gain (hFE), which ranges from 100 to 320 at a collector current of 1A. This high gain makes the transistor an excellent choice for amplifying weak signals in audio amplifiers, signal processing circuits, and other low-level signal applications.

The transistor comes in a compact SOT-428 package, also known as a TP-FA package, which is designed to optimize board space and improve thermal performance. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and integration into a wide range of electronic products.

ON Semiconductor has designed the 2SC4027T-TL-E with a focus on reliability and durability. It features a high transition frequency (fT) of 150MHz, providing good frequency response for high-speed switching applications. Additionally, the device is characterized by its low collector-emitter saturation voltage (VCE(sat)), which helps reduce power loss and improve efficiency in operation.

In summary, the 2SC4027T-TL-E is a versatile NPN bipolar transistor that offers a balance of power handling, gain, and switching speed. It is well-suited for a range of applications including audio amplification, power management, and signal processing. With its compact footprint and high reliability, the 2SC4027T-TL-E is a valuable component for designers and engineers looking to optimize their electronic designs.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7018 $59.6530
205+ $0.5759 $118.0595
315+ $0.5579 $175.7385
430+ $0.5398 $232.1140
555+ $0.5220 $289.7100
745+ $0.4679 $348.5855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess