EN
  • EN
  • DE

2SC4220

Part No 2SC4220
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 7A 3-Pin (3+Tab) TO-220MF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156363-2SC4220
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4220
Introduction Date August 02, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4220 CAD Model

Description

2SC4220 NPN Transistor from ON Semiconductor

The 2SC4220 is a high voltage, high-speed switching NPN transistor developed by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is designed to meet the stringent requirements of modern electronic circuits, offering high-speed switching capabilities and excellent reliability.

Key Features

  • Voltage Ratings: The 2SC4220 boasts a collector-base voltage (VCBO) of 300V, collector-emitter voltage (VCEO) of 230V, and emitter-base voltage (VEBO) of 5V, making it suitable for high voltage applications.
  • Current Handling: With a continuous collector current (IC) of 15A, it is capable of handling significant current loads.
  • Power Dissipation: This transistor can dissipate up to 80W of power, accommodating higher power applications.
  • High-Speed Switching: It offers a transition frequency (fT) of 30 MHz, which facilitates high-speed switching operations.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss.

Applications

The 2SC4220 is versatile and can be used in a range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Switching regulators
  • High-frequency inverters
  • Lighting systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality components. The 2SC4220 is manufactured with the latest technology, ensuring high reliability and performance consistency. It is designed to withstand harsh environments and is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Availability

The 2SC4220 NPN transistor is available in a TO-3P package, providing ease of installation and compatibility with standard mounting processes. It is suitable for commercial-grade applications and is available through ON Semiconductor's extensive distribution network.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8972 $59.3832
15+ $8.1208 $121.8120
23+ $7.8667 $180.9341
31+ $7.6126 $235.9906
40+ $7.3597 $294.3880
53+ $6.5985 $349.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess