EN
  • EN
  • DE

2SC4486-T

Part No 2SC4486-T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728895-2SC4486-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4486-T CAD Model

Description

The ON Semiconductor 2SC4486-T is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its excellent switching speeds and high current capacity, making it an ideal choice for power amplification and switching applications.

Key Features

  • High Current Capacity: The 2SC4486-T is capable of handling high current loads, which makes it suitable for power amplification tasks in various electronic circuits.
  • Fast Switching Speeds: This transistor is designed for rapid switching, ensuring efficient operation in high-frequency applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SC4486-T minimizes power loss and improves efficiency, particularly in saturated switch operations.
  • Durable Construction: Manufactured by ON Semiconductor, a leader in the industry, the 2SC4486-T is built to last and perform reliably even in demanding conditions.
  • Compact SOT-23 Package: The small surface-mount package allows for a compact design footprint, ideal for space-constrained applications.

Applications

The 2SC4486-T transistor is suited for a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Amplifier stages in audio equipment
  • Signal processing
  • Switching regulators

Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 50 V Collector Current (I<sub>C) 150 mA Power Dissipation (P<sub>D) 200 mW Transition Frequency (f<sub>T) 250 MHz Operating Temperature Range -55°C to +150°C

With its robust performance and ON Semiconductor's reputation for quality, the 2SC4486-T is a reliable choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess